Connector
CONN RING CIRC 8AWG #3/8 CRIMP
TERMINAL, RING TONGUE, 3/8", 8AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated
D-351-38 SPM RING VERSAKRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19193-0167 | 514-19193-0167 | 55H5179 | 28AC7673 |
| Product Name | CONN RING CIRC 8AWG #3/8 CRIMP | Terminal, Ring Tongue, 3/8", 8Awg; Stud Size - Metric Molex | D-351-38 Spm Ring Versakrimp Rohs Compliant Molex | |
| Termination | Crimp |