Molex Terminal; Connector Type Molex 19193-0157

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal; Connector Type Molex - 94C8090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C8090
Terminal; Connector Type Molex 94C8090
TERMINAL; CONNECTOR TYPE:RING TONGUE; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:5/16"; WIRE SIZE (AWG):8; INSULATOR MATERIAL:UNINSULATED ; CONTACT MATERIAL:COPPER; CONTACT PLATING:TIN; STUD SIZE:5/16 ROHS COMPLIANT: YES

TERMINAL; CONNECTOR TYPE:RING TONGUE; TERMINATION METHOD:CRIMP; STUD/TAB SIZE:5/16"; WIRE SIZE (AWG):8; INSULATOR MATERIAL:UNINSULATED; CONTACT MATERIAL:COPPER; CONTACT PLATING:TIN; STUD SIZE:5/16 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Ring Tongue, M8, 10.5Mm2; Stud Size - Metric Molex - 39AH5981 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 10.5Mm2; Stud Size - Metric Molex
39AH5981
Terminal, Ring Tongue, M8, 10.5Mm2; Stud Size - Metric Molex 39AH5981
TERMINAL, RING TONGUE, M8, 10.5MM2; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated ; RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 10.5MM2; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm2; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0157 94C8090 39AH5981
Product Name Terminal; Connector Type Molex Terminal, Ring Tongue, M8, 10.5Mm2; Stud Size - Metric Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details