Molex Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Molex 19193-0155

Description
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Molex
55H5172
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Molex 55H5172
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Versakrimp Taped (D-350-14T) Rohs Compliant Molex - 26AC6288 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp Taped (D-350-14T) Rohs Compliant Molex
26AC6288
Ring Versakrimp Taped (D-350-14T) Rohs Compliant Molex 26AC6288
RING VERSAKRIMP TAPED (D-350-14T) ROHS COMPLIANT: YES

RING VERSAKRIMP TAPED (D-350-14T) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 55H5172 26AC6288
Product Name Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Molex Ring Versakrimp Taped (D-350-14T) Rohs Compliant Molex
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products