Molex D-350-10 SPM RING VERSAKRIMP 19193-0149

Description
D-350-10 SPM RING VERSAKRIMP
Request a Quote Datasheet
Description
D-350-10 SPM RING VERSAKRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-350-10 SPM RING VERSAKRIMP - 19193-0149 - Heilind Electronics, Inc.
Wilmington, MA, United States
D-350-10 SPM RING VERSAKRIMP
19193-0149
D-350-10 SPM RING VERSAKRIMP 19193-0149
D-350-10 SPM RING VERSAKRIMP

D-350-10 SPM RING VERSAKRIMP

Buy Now
10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS - 70191129 - Allied Electronics, Inc.
Fort Worth, TX, USA
10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS
70191129
10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS 70191129
10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS

10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19193-0149
Terminals 19193-0149
Terminals RING TERM 8 AWG VERSAKRIMP

Terminals RING TERM 8 AWG VERSAKRIMP

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19193-0149 70191129 19193-0149
Product Name D-350-10 SPM RING VERSAKRIMP 10 STUD, 8 AWG, LARGE AWG RING TONGUE TERMINALS Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details