Molex Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex 19193-0146

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex - 55H5167 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex
55H5167
Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex 55H5167
TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 8AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:10.5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal; Connector Type Molex - 94C8085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Connector Type Molex
94C8085
Terminal; Connector Type Molex 94C8085
Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size (AWG):8; Insulator Material:Uninsulated ; Contact Material:Copper; Contact Plating:Tin; Stud Size:#8 RoHS Compliant: Yes

Terminal; Connector Type:Ring Tongue; Termination Method:Crimp; Stud/Tab Size:#8; Wire Size (AWG):8; Insulator Material:Uninsulated; Contact Material:Copper; Contact Plating:Tin; Stud Size:#8 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0146 55H5167 94C8085
Product Name Terminal, Ring Tongue, #8, 8Awg; Stud Size - Metric Molex Terminal; Connector Type Molex
Contact Size (AWG) ? to 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products