Molex Connectors Solderless Terminals 19193-0131

Description
RING VERSAKRIMP TAPED (C-336- 8T)
Request a Quote Datasheet
Description
RING VERSAKRIMP TAPED (C-336- 8T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Solderless Terminals - 19193-0131 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Solderless Terminals
19193-0131
Connectors Solderless Terminals 19193-0131
RING VERSAKRIMP TAPED (C-336- 8T)

RING VERSAKRIMP TAPED (C-336- 8T)

Buy Now
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Molex - 55H5159 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Molex
55H5159
Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Molex 55H5159
TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Versakrimp Taped (C-336-08T) Rohs Compliant Molex - 94C8081 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp Taped (C-336-08T) Rohs Compliant Molex
94C8081
Ring Versakrimp Taped (C-336-08T) Rohs Compliant Molex 94C8081
RING VERSAKRIMP TAPED (C-336-08T) ROHS COMPLIANT: YES

RING VERSAKRIMP TAPED (C-336-08T) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0131 55H5159 94C8081
Product Name Connectors Solderless Terminals Terminal, Ring Tongue, #8, 10Awg; Stud Size - Metric Molex Ring Versakrimp Taped (C-336-08T) Rohs Compliant Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-004 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details