The Terminal, Ring Tongue, #10, 10AWG from Molex is designed for use with 10 to 12 AWG wire, accommodating a conductor area of 3.30 to 5.00 mm². It features a closed brazed barrel type and is uninsulated, making it suitable for applications where insulation is not required. The terminal has a stud size of #10 (M5 metric) and is compliant with RoHS regulations. It is part of the VersaKrimp 19193 series and is packaged in bags, with a net weight of 1.490 grams. The terminal is also certified by CSA and UL, ensuring adherence to industry standards.
Connector
TERMINAL, RING TONGUE, #10, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated
C-328-10 RING VERSAKRIMP SPM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19193-0109 | 55H5147 | 28AC7670 |
| Product Name | Terminal, Ring Tongue, #10, 10Awg; Stud Size - Metric Molex | C-328-10 Ring Versakrimp Spm Rohs Compliant Molex | |
| Contact Size (AWG) | ? to 10 AWG |