Molex Terminal, Ring Tongue, 1/2", 10Awg; Stud Size - Metric Molex 19193-0094

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/2
Chicago, IL, United States
Terminal, Ring Tongue, 1/2", 10Awg; Stud Size - Metric Molex
94C8061
Terminal, Ring Tongue, 1/2", 10Awg; Stud Size - Metric Molex 94C8061
TERMINAL, RING TONGUE, 1/2", 10AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/2", 10AWG; Stud Size - Metric:M12; Stud Size - Imperial:1/2"; Wire Size AWG Max:10AWG; Conductor Area CSA:5mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Versakrimp (C-301-12) Spm Rohs Compliant Molex - 55H5139 - Newark, An Avnet Company
Chicago, IL, United States
Ring Versakrimp (C-301-12) Spm Rohs Compliant Molex
55H5139
Ring Versakrimp (C-301-12) Spm Rohs Compliant Molex 55H5139
RING VERSAKRIMP (C-301-12) SPM ROHS COMPLIANT: YES

RING VERSAKRIMP (C-301-12) SPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19193-0094 94C8061 55H5139
Product Name Terminal, Ring Tongue, 1/2", 10Awg; Stud Size - Metric Molex Ring Versakrimp (C-301-12) Spm Rohs Compliant Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details