Molex Terminal, Ring Tongue, #5/#6, Crimp; Stud Size - Metric Molex 19193-0034

Description
TERMINAL, RING TONGUE, #5/#6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #5/#6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #5/#6, Crimp; Stud Size - Metric Molex - 55H5113 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5/#6, Crimp; Stud Size - Metric Molex
55H5113
Terminal, Ring Tongue, #5/#6, Crimp; Stud Size - Metric Molex 55H5113
TERMINAL, RING TONGUE, #5/#6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5/#6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H5113
Product Name Terminal, Ring Tongue, #5/#6, Crimp; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data