Molex Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex 19193-0021

Description
TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
55H5108
Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex 55H5108
TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 18AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:18AWG; Conductor Area CSA:0.8mm²; Product Range:VersaKrimp 19193 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55H5108
Product Name Terminal, Ring Tongue, 1/4", 18Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details