Molex Molex 19171-0007 Hook Terminal, 16-14 Ga., #6 Stud, Vinyl-Insulated 19171-0007

Description
Molex 19171-0007 Vinyl-Insulated Hook Terminals Category: Hook Terminals Manufacturer: Molex Series: Insulkrimp Material: Tin-plated copper Funnel entry for easy wire insertion Butted seam barrel for extra wire grip Hook terminals are an easy option for connecting to terminal blocks
Request a Quote Datasheet
Description
Molex 19171-0007 Vinyl-Insulated Hook Terminals Category: Hook Terminals Manufacturer: Molex Series: Insulkrimp Material: Tin-plated copper Funnel entry for easy wire insertion Butted seam barrel for extra wire grip Hook terminals are an easy option for connecting to terminal blocks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19171-0007 Hook Terminal, 16-14 Ga., #6 Stud, Vinyl-Insulated - 31540 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19171-0007 Hook Terminal, 16-14 Ga., #6 Stud, Vinyl-Insulated
31540
Molex 19171-0007 Hook Terminal, 16-14 Ga., #6 Stud, Vinyl-Insulated 31540
Molex 19171-0007 Vinyl-Insulated Hook Terminals Category: Hook Terminals Manufacturer: Molex Series: Insulkrimp Material: Tin-plated copper Funnel entry for easy wire insertion Butted seam barrel for extra wire grip Hook terminals are an easy option for connecting to terminal blocks
  • Molex 19171-0007 Vinyl-Insulated Hook Terminals
  • Category: Hook Terminals
  • Manufacturer: Molex
  • Series: Insulkrimp
  • Material: Tin-plated copper
  • Funnel entry for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Hook terminals are an easy option for connecting to terminal blocks
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19171-0007
Terminals 19171-0007
Terminals HOOK INSULKRIMP (B-2 SULKRIMP (B-219-06X)

Terminals HOOK INSULKRIMP (B-2 SULKRIMP (B-219-06X)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 31540 19171-0007
Product Name Molex 19171-0007 Hook Terminal, 16-14 Ga., #6 Stud, Vinyl-Insulated Terminals
Material Copper; Tin-plated copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details