Molex Connectors, Interconnects - Terminals - Ring Connectors 191640808

Description
Win Source Part Number: 1316154-191640808 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Perma-Seal Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Material - Insulation: NiAc Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.460" (37.08mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.235" (5.97mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019164
Request a Quote Datasheet
Description
Win Source Part Number: 1316154-191640808 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Perma-Seal Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Material - Insulation: NiAc Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.460" (37.08mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.235" (5.97mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1316154-191640808 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1316154-191640808
Connectors, Interconnects - Terminals - Ring Connectors 1316154-191640808
Win Source Part Number: 1316154-191640808 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Perma-Seal Color: Red Features: Serrated Termination Termination: Crimp Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Copper Alloy Material - Insulation: NiAc Terminal Type: Circular Thickness: 0.028" (0.71mm) Width - Outer Edges: 0.320" (8.13mm) Length - Overall: 1.460" (37.08mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.235" (5.97mm) Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Molex Base Product Number: 019164

Win Source Part Number: 1316154-191640808
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Perma-Seal
Color: Red
Features: Serrated Termination
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Copper Alloy
Material - Insulation: NiAc
Terminal Type: Circular
Thickness: 0.028" (0.71mm)
Width - Outer Edges: 0.320" (8.13mm)
Length - Overall: 1.460" (37.08mm)
Insulation: Insulated with Heat Shrink
Insulation Diameter: 0.235" (5.97mm)
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Molex
Base Product Number: 019164

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1316154-191640808
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details