Molex Molex 19164-0026 Perma-Seal Ring Terminal, 16-14 Ga., 1/4" Stud, Heat Shrink Insulated 191640026

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0026 Perma-Seal Ring Terminal, 16-14 Ga., 1/4
Chanhassen, MN, United States
Molex 19164-0026 Perma-Seal Ring Terminal, 16-14 Ga., 1/4" Stud, Heat Shrink Insulated
31803
Molex 19164-0026 Perma-Seal Ring Terminal, 16-14 Ga., 1/4" Stud, Heat Shrink Insulated 31803
Molex 19164-0026 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Color: Blue Insulation: Heat Shrink Stud Size: 1/4 Wire Gauge 16-14 Ga. Material: Tin plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, pro Waterproof adhesive seal, insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0026 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Color: Blue
  • Insulation: Heat Shrink
  • Stud Size: 1/4
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, pro
  • Waterproof adhesive seal, insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
Terminals - Ring Connectors - WM18405-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
WM18405-ND
Terminals - Ring Connectors WM18405-ND
CONN RING CIRC 14-16AWG #1/4

CONN RING CIRC 14-16AWG #1/4

Supplier's Site Datasheet
RING PERMA-SEAL (SB-225-14) - 0191640026 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL (SB-225-14)
0191640026
RING PERMA-SEAL (SB-225-14) 0191640026
RING PERMA-SEAL (SB-225-14)

RING PERMA-SEAL (SB-225-14)

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31803 WM18405-ND 0191640026
Product Name Molex 19164-0026 Perma-Seal Ring Terminal, 16-14 Ga., 1/4" Stud, Heat Shrink Insulated Terminals - Ring Connectors RING PERMA-SEAL (SB-225-14)
Terminal Type Ring Terminal Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
21+21 Pos. Female DIL Vertical Throughboard Conn. Jackscrews - M80-4014205 - Harwin Plc
Specs
Material Copper; Beryllium Copper contact clip, Brass shell
Features RoHS
View Details
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details