Molex Molex 19164-1148 Perma-Seal Ring Terminal, 22-18 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel 19164-1148

Description
Molex 19164-1148 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote
Description
Molex 19164-1148 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-1148 Perma-Seal Ring Terminal, 22-18 Ga., 5/16
Chanhassen, MN, United States
Molex 19164-1148 Perma-Seal Ring Terminal, 22-18 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel
30805R
Molex 19164-1148 Perma-Seal Ring Terminal, 22-18 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel 30805R
Molex 19164-1148 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-1148 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 22-18 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30805R
Product Name Molex 19164-1148 Perma-Seal Ring Terminal, 22-18 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Blade Terminals - 1787244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details