Molex Molex 19164-0807 Perma-Seal Bullet Connector, Male, 22-18 Ga., Heat Shrink Insulated, Mylar Tape Reel 19164-0807

Description
Molex 19164-0807 Perma-Seal Ring Terminal Category: Bullet Connectors Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0807 Perma-Seal Ring Terminal Category: Bullet Connectors Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0807 Perma-Seal Bullet Connector, Male, 22-18 Ga., Heat Shrink Insulated, Mylar Tape Reel - 30916R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0807 Perma-Seal Bullet Connector, Male, 22-18 Ga., Heat Shrink Insulated, Mylar Tape Reel
30916R
Molex 19164-0807 Perma-Seal Bullet Connector, Male, 22-18 Ga., Heat Shrink Insulated, Mylar Tape Reel 30916R
Molex 19164-0807 Perma-Seal Ring Terminal Category: Bullet Connectors Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0807 Perma-Seal Ring Terminal
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Wire Gauge: 22-18 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
Sa-269T Perma Seal Snap Plug Taped Molex - 55H5020 - Newark, An Avnet Company
Chicago, IL, United States
Sa-269T Perma Seal Snap Plug Taped Molex
55H5020
Sa-269T Perma Seal Snap Plug Taped Molex 55H5020
SA-269T PERMA SEAL SNAP PLUG TAPED

SA-269T PERMA SEAL SNAP PLUG TAPED

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19164-0807
Terminals 19164-0807
Terminals SA-269T PERMA SEAL S SEAL SNAP PLUG TAPED

Terminals SA-269T PERMA SEAL S SEAL SNAP PLUG TAPED

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 30916R 55H5020 19164-0807
Product Name Molex 19164-0807 Perma-Seal Bullet Connector, Male, 22-18 Ga., Heat Shrink Insulated, Mylar Tape Reel Sa-269T Perma Seal Snap Plug Taped Molex Terminals
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products