Molex Molex 19164-0419 Perma-Seal Ring Terminal, 22-18 Ga., #8 Stud, Heat Shrink Insulated, Mylar Tape Reel 19164-0419

Description
Molex 19164-0419 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0419 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0419 Perma-Seal Ring Terminal, 22-18 Ga., #8 Stud, Heat Shrink Insulated, Mylar Tape Reel - 30801R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0419 Perma-Seal Ring Terminal, 22-18 Ga., #8 Stud, Heat Shrink Insulated, Mylar Tape Reel
30801R
Molex 19164-0419 Perma-Seal Ring Terminal, 22-18 Ga., #8 Stud, Heat Shrink Insulated, Mylar Tape Reel 30801R
Molex 19164-0419 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 22-18 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0419 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 22-18 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0419
Terminals 19164-0419
Terminals RING PERMA-SEAL TAPE L TAPED (SA-221-08T)

Terminals RING PERMA-SEAL TAPE L TAPED (SA-221-08T)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 30801R 19164-0419
Product Name Molex 19164-0419 Perma-Seal Ring Terminal, 22-18 Ga., #8 Stud, Heat Shrink Insulated, Mylar Tape Reel Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details