Molex Molex 19164-0414 Perma-Seal Bullet Connector, Female, 16-14 Ga., Heat Shrink Insulated, Reel 19164-0414

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 19164-0414 Perma-Seal Bullet Connector, Female, 16-14 Ga., Heat Shrink Insulated, Reel - 31921R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0414 Perma-Seal Bullet Connector, Female, 16-14 Ga., Heat Shrink Insulated, Reel
31921R
Molex 19164-0414 Perma-Seal Bullet Connector, Female, 16-14 Ga., Heat Shrink Insulated, Reel 31921R
Molex 19164-0414 Perma-Seal Bullet Connector Category: Bullet Connectors Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
  • Molex 19164-0414 Perma-Seal Bullet Connector
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Wire Gauge: 16-14 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Supplier's Site
Sheung Wan, Hong Kong
Terminals
19164-0414
Terminals 19164-0414
Terminals SSKT-DSC 16-14 156 H/S BLU

Terminals SSKT-DSC 16-14 156 H/S BLU

Buy Now Datasheet
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex - 02N2890 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex
02N2890
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex 02N2890
SNAP PLUG REC. PERMA-S TAPED (SBRB-8156N

SNAP PLUG REC. PERMA-S TAPED (SBRB-8156N

Supplier's Site
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex - 55H5007 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex
55H5007
Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex 55H5007
SNAP PLUG REC. PERMA-S TAPED (SBRB-8156N

SNAP PLUG REC. PERMA-S TAPED (SBRB-8156N

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0414 31921R 19164-0414 02N2890
Product Name Molex 19164-0414 Perma-Seal Bullet Connector, Female, 16-14 Ga., Heat Shrink Insulated, Reel Terminals Snap Plug Rec. Perma-S Taped (Sbrb-8156N Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BRE.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers