Molex Molex 19164-0315 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated, Mylar Tape Reel 19164-0315

Description
Molex 19164-0315 Perma-Seal Bullet Connector Category: Bullet Connector Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0315 Perma-Seal Bullet Connector Category: Bullet Connector Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0315 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated, Mylar Tape Reel - 31916R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0315 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated, Mylar Tape Reel
31916R
Molex 19164-0315 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated, Mylar Tape Reel 31916R
Molex 19164-0315 Perma-Seal Bullet Connector Category: Bullet Connector Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0315 Perma-Seal Bullet Connector
  • Category: Bullet Connector
  • Manufacturer: Molex
  • Wire Gauge: 16-14 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Connectors - 19164-0315 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19164-0315
Connectors 19164-0315
SNAP PLUG PERMA-SEAL TAPED (S -289T)

SNAP PLUG PERMA-SEAL TAPED (S -289T)

Buy Now
Snap Plug Perma-Seal Taped (Sb-289T) Molex - 02N2886 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Perma-Seal Taped (Sb-289T) Molex
02N2886
Snap Plug Perma-Seal Taped (Sb-289T) Molex 02N2886
SNAP PLUG PERMA-SEAL TAPED (SB-289T)

SNAP PLUG PERMA-SEAL TAPED (SB-289T)

Supplier's Site
Snap Plug Perma-Seal Taped (Sb-289T) Molex - 55H5003 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Perma-Seal Taped (Sb-289T) Molex
55H5003
Snap Plug Perma-Seal Taped (Sb-289T) Molex 55H5003
SNAP PLUG PERMA-SEAL TAPED (SB-289T)

SNAP PLUG PERMA-SEAL TAPED (SB-289T)

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31916R 19164-0315 02N2886
Product Name Molex 19164-0315 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated, Mylar Tape Reel Connectors Snap Plug Perma-Seal Taped (Sb-289T) Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details