Molex Molex 19164-0310, Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel 19164-0310

Description
Molex 19164-0310 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote
Description
Molex 19164-0310 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0310, Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel - 31800R - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0310, Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel
31800R
Molex 19164-0310, Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel 31800R
Molex 19164-0310 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0310 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 16-14 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31800R
Product Name Molex 19164-0310, Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated, Mylar Tape Reel
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1253738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details