Molex RING PERMA-SEAL ON TAPE (SB-2 5-56T) 19164-0309

Description
RING PERMA-SEAL ON TAPE (SB-2 5-56T)
Request a Quote Datasheet
Description
RING PERMA-SEAL ON TAPE (SB-2 5-56T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING PERMA-SEAL ON TAPE (SB-2 5-56T) - 19164-0309 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL ON TAPE (SB-2 5-56T)
19164-0309
RING PERMA-SEAL ON TAPE (SB-2 5-56T) 19164-0309
RING PERMA-SEAL ON TAPE (SB-2 5-56T)

RING PERMA-SEAL ON TAPE (SB-2 5-56T)

Buy Now
Molex 19164-0309 Perma-Seal Ring Terminal, 16-14 Ga., 5/16
Chanhassen, MN, United States
Molex 19164-0309 Perma-Seal Ring Terminal, 16-14 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel
31804R
Molex 19164-0309 Perma-Seal Ring Terminal, 16-14 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel 31804R
Molex 19164-0309 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0309 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 16-14 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0309
Terminals 19164-0309
Terminals RING-TRM 16-14 5/16 H/S BLU

Terminals RING-TRM 16-14 5/16 H/S BLU

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 19164-0309 31804R 19164-0309
Product Name RING PERMA-SEAL ON TAPE (SB-2 5-56T) Molex 19164-0309 Perma-Seal Ring Terminal, 16-14 Ga., 5/16" Stud, Heat Shrink Insulated, Mylar Tape Reel Terminals
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details