Molex RING PERMA-SEAL - TAPED (SB-2 8-38T) 19164-0307

Description
RING PERMA-SEAL - TAPED (SB-2 8-38T)
Request a Quote Datasheet
Description
RING PERMA-SEAL - TAPED (SB-2 8-38T)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RING PERMA-SEAL - TAPED (SB-2 8-38T) - 19164-0307 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL - TAPED (SB-2 8-38T)
19164-0307
RING PERMA-SEAL - TAPED (SB-2 8-38T) 19164-0307
RING PERMA-SEAL - TAPED (SB-2 8-38T)

RING PERMA-SEAL - TAPED (SB-2 8-38T)

Buy Now
Molex 19164-0307 Perma-Seal Ring Terminal, 16-14 Ga., 3/8
Chanhassen, MN, United States
Molex 19164-0307 Perma-Seal Ring Terminal, 16-14 Ga., 3/8" Stud, Heat Shrink Insulated, Mylar Tape Reel
31805R
Molex 19164-0307 Perma-Seal Ring Terminal, 16-14 Ga., 3/8" Stud, Heat Shrink Insulated, Mylar Tape Reel 31805R
Molex 19164-0307 Perma-Seal Ring Terminal Category: Ring Terminals Manufacturer: Molex Wire Gauge: 16-14 Ga. Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0307 Perma-Seal Ring Terminal
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Wire Gauge: 16-14 Ga.
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time; 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 19164-0307 31805R
Product Name RING PERMA-SEAL - TAPED (SB-2 8-38T) Molex 19164-0307 Perma-Seal Ring Terminal, 16-14 Ga., 3/8" Stud, Heat Shrink Insulated, Mylar Tape Reel
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal Ring on Stacking 0.080″ Pin Plug, Adapter - 8704 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details