Molex Terminals - 19164-0085 19164-0085

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19164-0085 - 1038510-19164-0085 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19164-0085
1038510-19164-0085
Terminals - 19164-0085 1038510-19164-0085
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038510-19164-0085 Packaging: Bulk Color: Red Termination: Crimp Contact Material: Copper Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Insulation: Insulated Insulation Diameter: 5.97 mm Categories: Terminals Alternative Parts (Cross-Reference): 19073-0017; 19164-0003; 19099-0009; 2-36153-5; 323011; 8-322249-10191640085 ; 19164-0085.; 191640085; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Stud RoHS: Compliant REACH SVHC: Unknown Wire/Cable Gauge: 18 AWG ELV: Compliant Wire Gauge (Max): 18 AWG Wire Gauge (Min): 22 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038510-19164-0085
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Insulation: Insulated
Insulation Diameter: 5.97 mm
Categories: Terminals
Alternative Parts (Cross-Reference): 19073-0017; 19164-0003; 19099-0009; 2-36153-5; 323011; 8-322249-10191640085; 19164-0085.; 191640085;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Stud
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG
ELV: Compliant
Wire Gauge (Max): 18 AWG
Wire Gauge (Min): 22 AWG

Buy Now
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex - 55H4984 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex
55H4984
Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex 55H4984
TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, RED, 18AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:0.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site
Ring Perma-Seal (Sa-221-06) Rohs Compliant Molex - 30AC3640 - Newark, An Avnet Company
Chicago, IL, United States
Ring Perma-Seal (Sa-221-06) Rohs Compliant Molex
30AC3640
Ring Perma-Seal (Sa-221-06) Rohs Compliant Molex 30AC3640
RING PERMA-SEAL (SA-221-06) ROHS COMPLIANT: YES

RING PERMA-SEAL (SA-221-06) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0085 1038510-19164-0085 55H4984 30AC3640
Product Name Terminals - 19164-0085 Terminal, Ring Tongue, #6, Red, 18Awg; Stud Size - Metric Molex Ring Perma-Seal (Sa-221-06) Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details