Molex Molex 19164-0082 Perma-Seal Ring Terminal, 8 Ga., 3/8" Stud, Heat Shrink Insulated 19164-0082

Description
Molex 19164-0082 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0082 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0082 Perma-Seal Ring Terminal, 8 Ga., 3/8
Chanhassen, MN, United States
Molex 19164-0082 Perma-Seal Ring Terminal, 8 Ga., 3/8" Stud, Heat Shrink Insulated
32810
Molex 19164-0082 Perma-Seal Ring Terminal, 8 Ga., 3/8" Stud, Heat Shrink Insulated 32810
Molex 19164-0082 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0082 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0082
Terminals 19164-0082
Terminals RING TNG STUD 3/8 8 AWG

Terminals RING TNG STUD 3/8 8 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 32810 19164-0082
Product Name Molex 19164-0082 Perma-Seal Ring Terminal, 8 Ga., 3/8" Stud, Heat Shrink Insulated Terminals
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details