Connector
TERMINAL, RING TONGUE, 1/4", RED, 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:7.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19164-0081 | 25M1020 |
| Product Name | Terminal, Ring Tongue, 1/4", Red, 8Awg; Stud Size - Metric Molex | |
| Contact Size (AWG) | ? to 8 AWG |