Molex Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Molex 19164-0080

Description
TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:7.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:7.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Molex - 25M1019 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Molex
25M1019
Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Molex 25M1019
TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:7.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 8AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:8AWG; Conductor Area CSA:7.96mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Red; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M1019
Product Name Terminal, Ring Tongue, #10, 8Awg, Red; Stud Size - Metric Molex
Contact Size (AWG) ? to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details