Molex Molex 19164-0080 Perma-Seal Ring Terminal, 8 Ga., #10 Stud, Heat Shrink Insulated 19164-0080

Description
Molex 19164-0080 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0080 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0080 Perma-Seal Ring Terminal, 8 Ga., #10 Stud, Heat Shrink Insulated - 32807 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0080 Perma-Seal Ring Terminal, 8 Ga., #10 Stud, Heat Shrink Insulated
32807
Molex 19164-0080 Perma-Seal Ring Terminal, 8 Ga., #10 Stud, Heat Shrink Insulated 32807
Molex 19164-0080 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0080 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
SD-656-10 PERMA SEAL RING TON UE - 19164-0080 - Heilind Electronics, Inc.
Wilmington, MA, United States
SD-656-10 PERMA SEAL RING TON UE
19164-0080
SD-656-10 PERMA SEAL RING TON UE 19164-0080
SD-656-10 PERMA SEAL RING TON UE

SD-656-10 PERMA SEAL RING TON UE

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0080
Terminals 19164-0080
Terminals RING TONGUE STUD 10 8 AWG

Terminals RING TONGUE STUD 10 8 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 32807 19164-0080 19164-0080
Product Name Molex 19164-0080 Perma-Seal Ring Terminal, 8 Ga., #10 Stud, Heat Shrink Insulated SD-656-10 PERMA SEAL RING TON UE Terminals
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details