Molex Terminals - 19164-0076 19164-0076

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminals - 19164-0076 - 973929-19164-0076 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19164-0076
973929-19164-0076
Terminals - 19164-0076 973929-19164-0076
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973929-19164-0076 Packaging: Bulk Color: Yellow Termination: Crimp Contact Material: Brass Voltage Rating: 600 V Gender: Female Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Body Material: Copper Body Plating: Tin Insulation: Insulated Material: Brass Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Sealed RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 12 AWG ELV: Compliant Glow Wire Compliant: Non-compliant Wire Gauge (Max): 10 AWG Wire Gauge (Min): 12 AWG Terminal Material: Brass

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973929-19164-0076
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Gender: Female
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Body Material: Copper
Body Plating: Tin
Insulation: Insulated
Material: Brass
Plating: Tin
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Sealed
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 12 AWG
ELV: Compliant
Glow Wire Compliant: Non-compliant
Wire Gauge (Max): 10 AWG
Wire Gauge (Min): 12 AWG
Terminal Material: Brass

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0076
Terminals 19164-0076
Terminals COUPLER 10-12 AWG FEMALE

Terminals COUPLER 10-12 AWG FEMALE

Buy Now Datasheet
12-10 Fem Coupler Perma-Seal (Sc-9281) Rohs Compliant Molex - 02N2870 - Newark, An Avnet Company
Chicago, IL, United States
12-10 Fem Coupler Perma-Seal (Sc-9281) Rohs Compliant Molex
02N2870
12-10 Fem Coupler Perma-Seal (Sc-9281) Rohs Compliant Molex 02N2870
12-10 FEM COUPLER PERMA-SEAL (SC-9281) ROHS COMPLIANT: YES

12-10 FEM COUPLER PERMA-SEAL (SC-9281) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0076 973929-19164-0076 19164-0076 02N2870
Product Name Terminals - 19164-0076 Terminals 12-10 Fem Coupler Perma-Seal (Sc-9281) Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 65918405 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details