Connector
MALE DISCONNECT, 6.35MM, 12-10AWG, YEL; Product Range:Perma-Seal 19164 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Tab Width:0.25" RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19164-0075 | 23M1487 |
| Product Name | Male Disconnect, 6.35Mm, 12-10Awg, Yel; Product Range Molex | |
| Contact Size (AWG) | 12 AWG |