Molex Molex 19164-0068 Perma-Seal Ring Terminal, 12-10 Ga., 3/8" Stud, Heat Shrink Insulated 19164-0068

Description
Molex 19164-0068 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0068 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0068 Perma-Seal Ring Terminal, 12-10 Ga., 3/8
Chanhassen, MN, United States
Molex 19164-0068 Perma-Seal Ring Terminal, 12-10 Ga., 3/8" Stud, Heat Shrink Insulated
32805
Molex 19164-0068 Perma-Seal Ring Terminal, 12-10 Ga., 3/8" Stud, Heat Shrink Insulated 32805
Molex 19164-0068 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0068 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing
  • excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
RING PERMA-SEAL (SC-240-38) - 19164-0068 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL (SC-240-38)
19164-0068
RING PERMA-SEAL (SC-240-38) 19164-0068
RING PERMA-SEAL (SC-240-38)

RING PERMA-SEAL (SC-240-38)

Buy Now
Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.); - 70111095 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.);
70111095
Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.); 70111095
Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.);

Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.);

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19164-0068
Terminals 19164-0068
Terminals SC-240-38

Terminals SC-240-38

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32805 19164-0068 70111095 19164-0068
Product Name Molex 19164-0068 Perma-Seal Ring Terminal, 12-10 Ga., 3/8" Stud, Heat Shrink Insulated RING PERMA-SEAL (SC-240-38) Terminal; Ring; Copper Alloy; 12-10 AWG; 3/8; 0.39 in.; 0.310 in. (Max.); Terminals
Terminal Type Ring Terminal Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Insulated Ferrules - 2201.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details