Molex Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Molex 19164-0066

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Molex
23M1483
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Molex 23M1483
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.01mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Yellow; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:5.01mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Yellow; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19164-0066 23M1483
Product Name Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details