Molex Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex 19164-0065

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex - 55H4965 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex
55H4965
Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex 55H4965
TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5.01mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Yellow; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, YEL, 10AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:5.01mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Yellow; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site
Ring Perma-Seal (Sc-230-10) Molex - 02N2868 - Newark, An Avnet Company
Chicago, IL, United States
Ring Perma-Seal (Sc-230-10) Molex
02N2868
Ring Perma-Seal (Sc-230-10) Molex 02N2868
RING PERMA-SEAL (SC-230-10)

RING PERMA-SEAL (SC-230-10)

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0065 55H4965 02N2868
Product Name Terminal, Ring Tongue, #10, Yel, 10Awg; Stud Size - Metric Molex Ring Perma-Seal (Sc-230-10) Molex
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Micro SIM Card Connector 6 Pin Flip Type Metal Body - ET-MI6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details