Molex Molex 19164-0065 Perma-Seal Ring Terminal, 12-10 Ga., #10 Stud, Heat Shrink Insulated 19164-0065

Description
Molex 19164-0061 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0061 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0065 Perma-Seal Ring Terminal, 12-10 Ga., #10 Stud, Heat Shrink Insulated - 32802 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0065 Perma-Seal Ring Terminal, 12-10 Ga., #10 Stud, Heat Shrink Insulated
32802
Molex 19164-0065 Perma-Seal Ring Terminal, 12-10 Ga., #10 Stud, Heat Shrink Insulated 32802
Molex 19164-0061 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0061 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
RING PERMA-SEAL (SC-230-10) - 19164-0065 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL (SC-230-10)
19164-0065
RING PERMA-SEAL (SC-230-10) 19164-0065
RING PERMA-SEAL (SC-230-10)

RING PERMA-SEAL (SC-230-10)

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0065
Terminals 19164-0065
Terminals RING TNG STUD 10 10-12 AWG

Terminals RING TNG STUD 10 10-12 AWG

Buy Now Datasheet
Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.); - 70111093 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.);
70111093
Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.); 70111093
Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.);

Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.);

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32802 19164-0065 19164-0065 70111093
Product Name Molex 19164-0065 Perma-Seal Ring Terminal, 12-10 Ga., #10 Stud, Heat Shrink Insulated RING PERMA-SEAL (SC-230-10) Terminals Terminal; Ring; Copper Alloy; 12-10 AWG; #10; 0.198 in.; 0.310 in. (Max.);
Terminal Type Ring Terminal Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Un-Insulated Ferrules - 2218.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details