Molex Terminal, Female Bullet, 3.96Mm, 14Awg; Product Range Molex 19164-0054

Description
TERMINAL, FEMALE BULLET, 3.96MM, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, 3.96MM, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 3.96Mm, 14Awg; Product Range Molex - 55H4955 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 3.96Mm, 14Awg; Product Range Molex
55H4955
Terminal, Female Bullet, 3.96Mm, 14Awg; Product Range Molex 55H4955
TERMINAL, FEMALE BULLET, 3.96MM, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 3.96MM, 14AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Terminal Type:Female Bullet; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 55H4955
Product Name Terminal, Female Bullet, 3.96Mm, 14Awg; Product Range Molex
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data