Connector
Terminals QUICK DISC .250X.032 16-14 AWG
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Perma-Seal 19164 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes
QD PERMA-SEAL .250 X .032 (SBB-2141) ROHS COMPLIANT: YES
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19164-0047 | 19164-0047 | 75C9591 | 02N2862 |
| Product Name | Terminals | Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Molex | Qd Perma-Seal .250 X .032 (Sbb-2141) Rohs Compliant Molex | |
| Gender | Female / Jack |