Molex Terminals - 19164-0044 19164-0044

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982765-19164-0044 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Length: 39.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Thermoplastic Body Material: Copper Body Plating: Tin Insulation: Insulated Plating: Tin Diameter: 7.82 mm Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Box RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982765-19164-0044 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Length: 39.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Thermoplastic Body Material: Copper Body Plating: Tin Insulation: Insulated Plating: Tin Diameter: 7.82 mm Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Box RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19164-0044 - 982765-19164-0044 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19164-0044
982765-19164-0044
Terminals - 19164-0044 982765-19164-0044
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982765-19164-0044 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Voltage Rating: 600 V Length: 39.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Thermoplastic Body Material: Copper Body Plating: Tin Insulation: Insulated Plating: Tin Diameter: 7.82 mm Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Box RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982765-19164-0044
Packaging: Bulk
Color: Blue
Termination: Crimp
Contact Material: Copper
Voltage Rating: 600 V
Length: 39.4 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Thermoplastic
Body Material: Copper
Body Plating: Tin
Insulation: Insulated
Plating: Tin
Diameter: 7.82 mm
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Box
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG

Buy Now
Connectors - 19164-0044 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19164-0044
Connectors 19164-0044
PERMA-SEAL BUTT SPLICE (SBB-1 -14)

PERMA-SEAL BUTT SPLICE (SBB-1 -14)

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 19164-0044 Perma-Seal Butt Connector, 16-14 Ga., Heat Shrink Insulated - 31980 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0044 Perma-Seal Butt Connector, 16-14 Ga., Heat Shrink Insulated
31980
Molex 19164-0044 Perma-Seal Butt Connector, 16-14 Ga., Heat Shrink Insulated 31980
Molex 19164-0044 Butt Connectors Category: Butt Connectors Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
  • Molex 19164-0044 Butt Connectors
  • Category: Butt Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Perma-Seal Butt Splice (Sbb-16-14) Rohs Compliant Molex - 79AH9147 - Newark, An Avnet Company
Chicago, IL, United States
Perma-Seal Butt Splice (Sbb-16-14) Rohs Compliant Molex
79AH9147
Perma-Seal Butt Splice (Sbb-16-14) Rohs Compliant Molex 79AH9147
PERMA-SEAL BUTT SPLICE (SBB-16-14) ROHS COMPLIANT: YES

PERMA-SEAL BUTT SPLICE (SBB-16-14) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 982765-19164-0044 19164-0044 19164-0044 31980 79AH9147
Product Name Terminals - 19164-0044 Connectors Molex 19164-0044 Perma-Seal Butt Connector, 16-14 Ga., Heat Shrink Insulated Perma-Seal Butt Splice (Sbb-16-14) Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
NETBridge - NTBM14R0U01110T - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Current Rating 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details