Molex Molex 19164-0043 Step Down Butt Connector, Perma-Seal, 22-18 Ga. to 16-14 Ga. 19164-0043

Description
Molex 19164-0043 Step Down Butt Connectors Category: Butt Connectors Manufacturer: Molex Series: Perma-Seal Color: Blue shrink/red stripe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0043 Step Down Butt Connectors Category: Butt Connectors Manufacturer: Molex Series: Perma-Seal Color: Blue shrink/red stripe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0043 Step Down Butt Connector, Perma-Seal, 22-18 Ga. to 16-14 Ga. - 38058 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0043 Step Down Butt Connector, Perma-Seal, 22-18 Ga. to 16-14 Ga.
38058
Molex 19164-0043 Step Down Butt Connector, Perma-Seal, 22-18 Ga. to 16-14 Ga. 38058
Molex 19164-0043 Step Down Butt Connectors Category: Butt Connectors Manufacturer: Molex Series: Perma-Seal Color: Blue shrink/red stripe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
  • Molex 19164-0043 Step Down Butt Connectors
  • Category: Butt Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Color: Blue shrink/red stripe
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Ring Terminals and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Connectors Miscellaneous - 19164-0043 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
19164-0043
Connectors Miscellaneous 19164-0043
PERMA-SEAL STEP DOWN BUTT SPL (SBA-631)

PERMA-SEAL STEP DOWN BUTT SPL (SBA-631)

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0043
Terminals 19164-0043
Terminals BUTT SPLICE TERM 22-14 AWG

Terminals BUTT SPLICE TERM 22-14 AWG

Buy Now Datasheet
Perma-Seal Step Down Butt Splc (Sba-631) Molex - 13C2689 - Newark, An Avnet Company
Chicago, IL, United States
Perma-Seal Step Down Butt Splc (Sba-631) Molex
13C2689
Perma-Seal Step Down Butt Splc (Sba-631) Molex 13C2689
PERMA-SEAL STEP DOWN BUTT SPLC (SBA-631)

PERMA-SEAL STEP DOWN BUTT SPLC (SBA-631)

Supplier's Site

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38058 19164-0043 19164-0043 19164-0043 13C2689
Product Name Molex 19164-0043 Step Down Butt Connector, Perma-Seal, 22-18 Ga. to 16-14 Ga. Connectors Miscellaneous Terminals Perma-Seal Step Down Butt Splc (Sba-631) Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers