Molex Molex 19164-0040 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated 19164-0040

Description
Molex 19164-0040 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Perma-Seal Gender: Male Insulation: Heat Shrink Material: Tin-plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0040 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Perma-Seal Gender: Male Insulation: Heat Shrink Material: Tin-plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0040 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated - 31916 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0040 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated
31916
Molex 19164-0040 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated 31916
Molex 19164-0040 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Perma-Seal Gender: Male Insulation: Heat Shrink Material: Tin-plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0040 Male Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Gender: Male
  • Insulation: Heat Shrink
  • Material: Tin-plated copper
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Snap Plug Perma-Seal (Sb-289) Rohs Compliant Molex - 25M7016 - Newark, An Avnet Company
Chicago, IL, United States
Snap Plug Perma-Seal (Sb-289) Rohs Compliant Molex
25M7016
Snap Plug Perma-Seal (Sb-289) Rohs Compliant Molex 25M7016
SNAP PLUG PERMA-SEAL (SB-289) ROHS COMPLIANT: YES

SNAP PLUG PERMA-SEAL (SB-289) ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Waytek, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31916 19164-0040 25M7016
Product Name Molex 19164-0040 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated Snap Plug Perma-Seal (Sb-289) Rohs Compliant Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Rectangular Connector Accessories - A122038-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details