SNAP PLUG PERMA-SEAL (SB-279) ROHS COMPLIANT: YES
TERMINAL, MALE BULLET, 16-14AWG; Product Range:Perma-Seal 19164 Series; Wire Size (AWG):16AWG to 14AWG; Conductor Area CSA:2.5mm2; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:NiAc; Terminal Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 55H4943 | 39AH5973 |
| Product Name | Snap Plug Perma-Seal (Sb-279) Rohs Compliant Molex | Terminal, Male Bullet, 16-14Awg; Product Range Molex |
| Terminal Type | Bullet Terminal | Bullet Terminal |