Molex Connectors 19164-0039

Description
SNAP PLUG PERMA-SEAL (SB-279)
Request a Quote Datasheet
Description
SNAP PLUG PERMA-SEAL (SB-279)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 19164-0039 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
19164-0039
Connectors 19164-0039
SNAP PLUG PERMA-SEAL (SB-279)

SNAP PLUG PERMA-SEAL (SB-279)

Buy Now
Molex 19164-0039 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated - 31920 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0039 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated
31920
Molex 19164-0039 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated 31920
Molex 19164-0039 Male Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: Perma-Seal Gender: Male Insulation: Heat Shrink Material: Tin-plated copper Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0039 Male Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Gender: Male
  • Insulation: Heat Shrink
  • Material: Tin-plated copper
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0039
Terminals 19164-0039
Terminals SNAP PLUG PERMA-SEAL PERMA-SEAL (SB-279)

Terminals SNAP PLUG PERMA-SEAL PERMA-SEAL (SB-279)

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19164-0039 31920 19164-0039 19164-0039
Product Name Connectors Molex 19164-0039 Perma-Seal Bullet Connector, Male, 16-14 Ga., Heat Shrink Insulated Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HSBRIDGE+ - UTCGR0111003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector; PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1847-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers