Molex Molex 19164-0032 Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated 19164-0032

Description
Molex 19164-0032 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0032 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0032 Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated - 31800 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0032 Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated
31800
Molex 19164-0032 Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated 31800
Molex 19164-0032 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0032 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
RING PERMA-SEAL (SB-237-06) - 19164-0032 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL (SB-237-06)
19164-0032
RING PERMA-SEAL (SB-237-06) 19164-0032
RING PERMA-SEAL (SB-237-06)

RING PERMA-SEAL (SB-237-06)

Buy Now
Sheung Wan, Hong Kong
Terminals
19164-0032
Terminals 19164-0032
Terminals RING TNG STUD 6 14-16 AWG

Terminals RING TNG STUD 6 14-16 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31800 19164-0032 19164-0032
Product Name Molex 19164-0032 Perma-Seal Ring Terminal, 16-14 Ga., #6 Stud, Heat Shrink Insulated RING PERMA-SEAL (SB-237-06) Terminals
Terminal Type Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data