Molex Terminals - 19164-0026 19164-0026

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035127-19164-0026 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Gender: Female Length: 41.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Thickness: 790 µm Insulation: Insulated Insulation Diameter: 5.97 mm Categories: Terminals Alternative Parts (Cross-Reference): 19099-0033; 19198-0019; 8-320565-1; 19054-0097; 8-320619-1; 8-34167-10191640026; 191640026; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Stud RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035127-19164-0026 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Gender: Female Length: 41.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Thickness: 790 µm Insulation: Insulated Insulation Diameter: 5.97 mm Categories: Terminals Alternative Parts (Cross-Reference): 19099-0033; 19198-0019; 8-320565-1; 19054-0097; 8-320619-1; 8-34167-10191640026; 191640026; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Stud RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 19164-0026 - 1035127-19164-0026 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 19164-0026
1035127-19164-0026
Terminals - 19164-0026 1035127-19164-0026
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035127-19164-0026 Packaging: Bulk Color: Blue Termination: Crimp Contact Material: Copper Gender: Female Length: 41.4 mm Orientation: Straight Contact Plating: Tin Insulation Material: Nylon Thickness: 790 µm Insulation: Insulated Insulation Diameter: 5.97 mm Categories: Terminals Alternative Parts (Cross-Reference): 19099-0033; 19198-0019; 8-320565-1; 19054-0097; 8-320619-1; 8-34167-10191640026; 191640026; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Stud RoHS: Compliant Radiation Hardening: No REACH SVHC: Unknown Wire/Cable Gauge: 14 AWG ELV: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 16 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035127-19164-0026
Packaging: Bulk
Color: Blue
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 41.4 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: Nylon
Thickness: 790 µm
Insulation: Insulated
Insulation Diameter: 5.97 mm
Categories: Terminals
Alternative Parts (Cross-Reference): 19099-0033; 19198-0019; 8-320565-1; 19054-0097; 8-320619-1; 8-34167-10191640026; 191640026;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Stud
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Wire/Cable Gauge: 14 AWG
ELV: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 16 AWG

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 14Awg, Blu; Stud Size - Metric Molex
23M1476
Terminal, Ring Tongue, 1/4", 14Awg, Blu; Stud Size - Metric Molex 23M1476
TERMINAL, RING TONGUE, 1/4", 14AWG, BLU; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 14AWG, BLU; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035127-19164-0026 19164-0026 23M1476
Product Name Terminals - 19164-0026 Terminal, Ring Tongue, 1/4", 14Awg, Blu; Stud Size - Metric Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details