Molex Terminal, Ring Tongue, 3/8", Blu, 14Awg; Stud Size - Metric Molex 19164-0020

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", Blu, 14Awg; Stud Size - Metric Molex
94C8002
Terminal, Ring Tongue, 3/8", Blu, 14Awg; Stud Size - Metric Molex 94C8002
TERMINAL, RING TONGUE, 3/8", BLU, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", BLU, 14AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:1.94mm²; Product Range:Perma-Seal 19164 Series; Insulator Colour:Blue; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19164-0020 94C8002
Product Name Terminal, Ring Tongue, 3/8", Blu, 14Awg; Stud Size - Metric Molex
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Shunts, Jumpers - 36-1461R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details