Molex Molex 19164-0006 Perma-Seal Spade Terminal, #6 Stud, 22-18 Ga., Heat Shrink Insulated 19164-0006

Description
Molex 19164-0006 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Insulation: Heat Shrink Stud Size: #6 Wire Gauge 22-18 Ga. Material: Tin plated coppe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet
Description
Molex 19164-0006 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Insulation: Heat Shrink Stud Size: #6 Wire Gauge 22-18 Ga. Material: Tin plated coppe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0006 Perma-Seal Spade Terminal, #6 Stud, 22-18 Ga., Heat Shrink Insulated - 32815 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0006 Perma-Seal Spade Terminal, #6 Stud, 22-18 Ga., Heat Shrink Insulated
32815
Molex 19164-0006 Perma-Seal Spade Terminal, #6 Stud, 22-18 Ga., Heat Shrink Insulated 32815
Molex 19164-0006 Perma-Seal Spade Terminal Category: Spade Terminals Manufacturer: Molex Series: Perma-Seal Color: Red Insulation: Heat Shrink Stud Size: #6 Wire Gauge 22-18 Ga. Material: Tin plated coppe Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F (-55°C) to 257°F (125°C) Allows for easy wire insertion Butted seam barrel for extra wire grip Durable even immersed in anti-freeze, brake fluid and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Molex 19164-0006 Perma-Seal Spade Terminal
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Color: Red
  • Insulation: Heat Shrink
  • Stud Size: #6
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated coppe
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F (-55°C) to 257°F (125°C)
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Durable even immersed in anti-freeze, brake fluid and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
Supplier's Site Datasheet
SPADE PERMA-SEAL (SA-235-06) - 19164-0006 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPADE PERMA-SEAL (SA-235-06)
19164-0006
SPADE PERMA-SEAL (SA-235-06) 19164-0006
SPADE PERMA-SEAL (SA-235-06)

SPADE PERMA-SEAL (SA-235-06)

Buy Now
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex - 85K9145 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex
85K9145
Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex 85K9145
TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:NiAc RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, RED, 18AWG; Product Range:Perma-Seal 19164 Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:NiAc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19164-0006
Terminals 19164-0006
Terminals SPADE TNG STUD 6 18-22 AWG

Terminals SPADE TNG STUD 6 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 32815 19164-0006 85K9145 19164-0006
Product Name Molex 19164-0006 Perma-Seal Spade Terminal, #6 Stud, 22-18 Ga., Heat Shrink Insulated SPADE PERMA-SEAL (SA-235-06) Terminal, Fork Tongue, #6, Red, 18Awg; Product Range Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details