Molex Molex 19164-0003 Perma-Seal Ring Terminal, 22-18 Ga., #10 Stud, Heat Shrink Insulated 19164-0003

Description
Molex 19164-0003 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet
Description
Molex 19164-0003 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19164-0003 Perma-Seal Ring Terminal, 22-18 Ga., #10 Stud, Heat Shrink Insulated - 30802 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19164-0003 Perma-Seal Ring Terminal, 22-18 Ga., #10 Stud, Heat Shrink Insulated
30802
Molex 19164-0003 Perma-Seal Ring Terminal, 22-18 Ga., #10 Stud, Heat Shrink Insulated 30802
Molex 19164-0003 Perma-Seal Ring Terminals Category: Ring Terminals Manufacturer: Molex Series: Perma-Seal Allows for easy wire insertion Butted seam barrel for extra wire grip Linear shrink: +1/-10% Minimum shrink temperature: 194°F (90°C) Operating temperature: -67°F(-55°C) to 257°F (125°C) Durable even when immersed in anti-freeze, brake fluid, and other chemicals Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion NiAc insulation material shrinks 40% faster and at lower heat than competitive products
  • Molex 19164-0003 Perma-Seal Ring Terminals
  • Category: Ring Terminals
  • Manufacturer: Molex
  • Series: Perma-Seal
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Linear shrink: +1/-10%
  • Minimum shrink temperature: 194°F (90°C)
  • Operating temperature: -67°F(-55°C) to 257°F (125°C)
  • Durable even when immersed in anti-freeze, brake fluid, and other chemicals
  • Reduces labor costs and time - 40% faster shrinking than polyolefin or nylon products
  • Wall thickness is significantly thicker than competing polyolefin or nylon products, providing excellent durability
  • Perma-Seal Butt Connectors and Perma-Seal Quick Disconnects also available
  • Waterproof adhesive seal insulates and protects connections from water, salt, corrosion, heat, physical abuse, and abrasion
  • NiAc insulation material shrinks 40% faster and at lower heat than competitive products
Supplier's Site Datasheet
RING PERMA-SEAL (SA-221-10) - 19164-0003 - Heilind Electronics, Inc.
Wilmington, MA, United States
RING PERMA-SEAL (SA-221-10)
19164-0003
RING PERMA-SEAL (SA-221-10) 19164-0003
RING PERMA-SEAL (SA-221-10)

RING PERMA-SEAL (SA-221-10)

Buy Now
Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.) - 70111088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.)
70111088
Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.) 70111088
Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.)

Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.)

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19164-0003
Terminals 19164-0003
Terminals RING TONGUE STUD 10 18-22 AWG

Terminals RING TONGUE STUD 10 18-22 AWG

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 30802 19164-0003 70111088 19164-0003
Product Name Molex 19164-0003 Perma-Seal Ring Terminal, 22-18 Ga., #10 Stud, Heat Shrink Insulated RING PERMA-SEAL (SA-221-10) Terminal; Ring; Copper Alloy; 22-18 AWG; #10; 0.198 in.; 0.215 in. (Max.) Terminals
Terminal Type Ring Terminal Ring Terminal Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers