Molex Connectors Crimp Term,Splcs,Lugs- Wire Nuts 19160-0039

Description
22-14 AWG GRAY TWIST LOCK (TL G)SPM
Request a Quote Datasheet
Description
22-14 AWG GRAY TWIST LOCK (TL G)SPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Term,Splcs,Lugs- Wire Nuts - 19160-0039 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Term,Splcs,Lugs- Wire Nuts
19160-0039
Connectors Crimp Term,Splcs,Lugs- Wire Nuts 19160-0039
22-14 AWG GRAY TWIST LOCK (TL G)SPM

22-14 AWG GRAY TWIST LOCK (TL G)SPM

Buy Now
Molex 19160-0039 Twist-On Wire Connector, 22-14 Ga., Grey - 37071 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19160-0039 Twist-On Wire Connector, 22-14 Ga., Grey
37071
Molex 19160-0039 Twist-On Wire Connector, 22-14 Ga., Grey 37071
Molex 19160-0039 Twist-On Wire Connectors Category: Closed End Connectors Manufacturer: Molex Material: Tin-plated copper Twists on for a secure connection Can be used with stranded or solid wire Color-coded to easily match to wire range
  • Molex 19160-0039 Twist-On Wire Connectors
  • Category: Closed End Connectors
  • Manufacturer: Molex
  • Material: Tin-plated copper
  • Twists on for a secure connection
  • Can be used with stranded or solid wire
  • Color-coded to easily match to wire range
Supplier's Site Datasheet
22-14 Awg Gray Twist Lock (Tl-G)Spm Rohs Compliant Molex - 50AC8961 - Newark, An Avnet Company
Chicago, IL, United States
22-14 Awg Gray Twist Lock (Tl-G)Spm Rohs Compliant Molex
50AC8961
22-14 Awg Gray Twist Lock (Tl-G)Spm Rohs Compliant Molex 50AC8961
22-14 AWG GRAY TWIST LOCK (TL-G)SPM ROHS COMPLIANT: YES

22-14 AWG GRAY TWIST LOCK (TL-G)SPM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
19160-0039
Terminals 19160-0039
Terminals TL-G

Terminals TL-G

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19160-0039 37071 50AC8961 19160-0039
Product Name Connectors Crimp Term,Splcs,Lugs- Wire Nuts Molex 19160-0039 Twist-On Wire Connector, 22-14 Ga., Grey 22-14 Awg Gray Twist Lock (Tl-G)Spm Rohs Compliant Molex Terminals
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers