Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000921-19154-0035
Packaging: Bulk
Color: Yellow, Natural
Contact Material: Copper
Voltage Rating: 600 V
Gender: Female
Length: 33.02 mm
Orientation: Straight
Contact Plating: Tin
Insulation Material: PVC
Body Material: Copper
Body Plating: Tin
Insulation: Insulated
Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 19160-0009; 19160-0002; 19154-0022; 560B-BOX0191540035; 19154-0035.; 191540035; CB-646X; CB646X;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Box
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (DC): 600 V
ELV: Compliant
Flammability Rating: UL94 V-0
Wire Gauge (Max): 10 AWG
Wire Gauge (Min): 16 AWG
12-10 TO 16-14 BUTT SPLICE VY (CB-646X)
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19154-0035 | 1000921-19154-0035 | 19154-0035 |
| Product Name | Terminals - 19154-0035 | Connectors Crmp Term,Splcs,Lugs- Splices & Pigtails | |
| Mounting | Box |