Molex Terminals 19147-0096

Description
Terminals C-341-10
Datasheet
Description
Terminals C-341-10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
19147-0096
Terminals 19147-0096
Terminals C-341-10

Terminals C-341-10

Buy Now Datasheet
Terminal, Fork Tongue, #10, 10Awg; Product Range Molex - 94C7988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 10Awg; Product Range Molex
94C7988
Terminal, Fork Tongue, #10, 10Awg; Product Range Molex 94C7988
TERMINAL, FORK TONGUE, #10, 10AWG; Product Range:VersaKrimp 19147 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 10AWG; Product Range:VersaKrimp 19147 Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 19147-0096 94C7988
Product Name Terminals Terminal, Fork Tongue, #10, 10Awg; Product Range Molex
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data