Molex Molex 19142-0029 Standard Fork Terminal, #6 Stud, 16-14 Ga., Vinyl-Insulated 19142-0029

Description
Molex 19142-0029 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19142-0029 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19142-0029 Standard Fork Terminal, #6 Stud, 16-14 Ga., Vinyl-Insulated - 31523 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19142-0029 Standard Fork Terminal, #6 Stud, 16-14 Ga., Vinyl-Insulated
31523
Molex 19142-0029 Standard Fork Terminal, #6 Stud, 16-14 Ga., Vinyl-Insulated 31523
Molex 19142-0029 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Blue Stud Size: #6 Insulation: Vinyl Wire Gauge 16-14 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19142-0029 Vinyl-Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Insulkrimp
  • Connector Type: Standard Spade Terminal
  • Color: Blue
  • Stud Size: #6
  • Insulation: Vinyl
  • Wire Gauge 16-14 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Spade Insulkrimp (B-227-06X) Rohs Compliant Molex - 57R8819 - Newark, An Avnet Company
Chicago, IL, United States
Spade Insulkrimp (B-227-06X) Rohs Compliant Molex
57R8819
Spade Insulkrimp (B-227-06X) Rohs Compliant Molex 57R8819
SPADE INSULKRIMP (B-227-06X) ROHS COMPLIANT: YES

SPADE INSULKRIMP (B-227-06X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19142-0029
Terminals 19142-0029
Terminals SPADE INSULKRIMP (B- SULKRIMP (B-227-06X)

Terminals SPADE INSULKRIMP (B- SULKRIMP (B-227-06X)

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31523 57R8819 19142-0029
Product Name Molex 19142-0029 Standard Fork Terminal, #6 Stud, 16-14 Ga., Vinyl-Insulated Spade Insulkrimp (B-227-06X) Rohs Compliant Molex Terminals
Terminal Type Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data