Molex Molex 19142-0007 Standard Fork Terminal, #10 Stud, 22-18 Ga., Vinyl-Insulated 19142-0007

Description
Molex 19142-0007 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet
Description
Molex 19142-0007 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 19142-0007 Standard Fork Terminal, #10 Stud, 22-18 Ga., Vinyl-Insulated - 30525 - Waytek, Inc.
Chanhassen, MN, United States
Molex 19142-0007 Standard Fork Terminal, #10 Stud, 22-18 Ga., Vinyl-Insulated
30525
Molex 19142-0007 Standard Fork Terminal, #10 Stud, 22-18 Ga., Vinyl-Insulated 30525
Molex 19142-0007 Vinyl-Insulated Fork Terminals Category: Spade Terminals Manufacturer: Molex Series: Insulkrimp Connector Type: Standard Spade Terminal Color: Red Stud Size: #10 Insulation: Vinyl Wire Gauge 22-18 Ga. Material: Tin plated copper Allows for easy wire insertion Butted seam barrel for extra wire grip
  • Molex 19142-0007 Vinyl-Insulated Fork Terminals
  • Category: Spade Terminals
  • Manufacturer: Molex
  • Series: Insulkrimp
  • Connector Type: Standard Spade Terminal
  • Color: Red
  • Stud Size: #10
  • Insulation: Vinyl
  • Wire Gauge 22-18 Ga.
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19142-0007
Terminals 19142-0007
Terminals SPADE INSULKRIMP (A- SULKRIMP (A-235-10X)

Terminals SPADE INSULKRIMP (A- SULKRIMP (A-235-10X)

Buy Now Datasheet
Spade Insulkrimp (A-235-10X) Rohs Compliant Molex - 79K2003 - Newark, An Avnet Company
Chicago, IL, United States
Spade Insulkrimp (A-235-10X) Rohs Compliant Molex
79K2003
Spade Insulkrimp (A-235-10X) Rohs Compliant Molex 79K2003
SPADE INSULKRIMP (A-235-10X) ROHS COMPLIANT: YES

SPADE INSULKRIMP (A-235-10X) ROHS COMPLIANT: YES

Supplier's Site Datasheet
Terminal, Spade Tongue, #10, 18Awg; Product Range Molex - 39AH5963 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #10, 18Awg; Product Range Molex
39AH5963
Terminal, Spade Tongue, #10, 18Awg; Product Range Molex 39AH5963
TERMINAL, SPADE TONGUE, #10, 18AWG; Product Range:InsulKrimp 19142 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.5mm2; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #10, 18AWG; Product Range:InsulKrimp 19142 Series; Wire Size (AWG):22AWG to 18AWG; Conductor Area CSA:1.5mm2; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Waytek, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 30525 19142-0007 79K2003 39AH5963
Product Name Molex 19142-0007 Standard Fork Terminal, #10 Stud, 22-18 Ga., Vinyl-Insulated Terminals Spade Insulkrimp (A-235-10X) Rohs Compliant Molex Terminal, Spade Tongue, #10, 18Awg; Product Range Molex
Terminal Type Fork Terminal Spade Crimp Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details