Molex Spade Connectors 191410023

Description
8 Stud Spade Terminal Connector Crimp 18-22 AWG
Request a Quote Datasheet
Description
8 Stud Spade Terminal Connector Crimp 18-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 0191410023-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
0191410023-ND
Spade Connectors 0191410023-ND
8 Stud Spade Terminal Connector Crimp 18-22 AWG

8 Stud Spade Terminal Connector Crimp 18-22 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0191410023-ND
Product Name Spade Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Coaxial Adapters - 7921A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details